SAE International - ARP581

UNIVERSAL HORIZONTAL FIELD MAINTENANCE STAND FOR 10,000 LB. WEIGHT CLASS PROPULSION UNITS (48" AND 30" RAIL GAGE)

active
Buy Now
Organization: SAE International
Publication Date: 1 March 1960
Status: active
description:

This recommended practice covers a rail concept stand that may be used for horizontal disassembly and reassembly, and maintenance, incorporating certain design features which are defined herein.... View More

Document History

ARP581
March 1, 1960
UNIVERSAL HORIZONTAL FIELD MAINTENANCE STAND FOR 10,000 LB. WEIGHT CLASS PROPULSION UNITS (48" AND 30" RAIL GAGE)
This recommended practice covers a rail concept stand that may be used for horizontal disassembly and reassembly, and maintenance, incorporating certain design features which are defined herein....
Advertisement