SAE International - AS1946

HOSE ASSEMBLY, POLYTETRAFLUOROETHYLENE (PTFE), UP TO 450°F (232°C) AND 1500 psi (10 500 kPa), PROCUREMENT SPECIFICATION

active
Buy Now
Organization: SAE International
Publication Date: 1 April 1994
Status: active
description:

This Aerospace Standard (AS) covers the requirements for polytetrafluoroethylene (PTFE) hose assemblies for use in aerospace hydraulic, fuel, and lubricating oil systems at temperatures... View More

Document History

AS1946
April 1, 1994
HOSE ASSEMBLY, POLYTETRAFLUOROETHYLENE (PTFE), UP TO 450°F (232°C) AND 1500 psi (10 500 kPa), PROCUREMENT SPECIFICATION
This Aerospace Standard (AS) covers the requirements for polytetrafluoroethylene (PTFE) hose assemblies for use in aerospace hydraulic, fuel, and lubricating oil systems at temperatures between -67°F...

References

Advertisement