SAE International - AS1975B

HOSE ASSEMBLIES, POLYTETRAFLUOROETHYLENE, ARAMID REINFORCED, 275 °F, STANDARD DUTY, 4000/3000 psi, HYDRAULIC, AIRCRAFT SYSTEMS

active
Buy Now
Organization: SAE International
Publication Date: 1 July 1994
Status: active
description:

This document defines the requirements for a PTFE lined, aramid reinforced assembly suitable for use up to 275 °F and up to 4000 psi aircraft and missile hydraulic and pneumatic systems.

Document History

AS1975B
July 1, 1994
HOSE ASSEMBLIES, POLYTETRAFLUOROETHYLENE, ARAMID REINFORCED, 275 °F, STANDARD DUTY, 4000/3000 psi, HYDRAULIC, AIRCRAFT SYSTEMS
This document defines the requirements for a PTFE lined, aramid reinforced assembly suitable for use up to 275 °F and up to 4000 psi aircraft and missile hydraulic and pneumatic systems.

References

Advertisement