SAE International - AS4506
BOLTS AND SCREWS, STEEL, CORROSION AND HEAT RESISTANT Precipitation Heat Treated Before Roll Threaded 160 000 psi Minimum Tensile Strength
active
Buy Now
| Organization: | SAE International |
| Publication Date: | 1 April 1999 |
| Status: | active |
description:
This procurement specification covers bolts and screws made from a corrosion and heat resistant age hardenable iron base alloy of the type identified under the Unified Numbering System as UNS... View More
Document History
AS4506
April 1, 1999
BOLTS AND SCREWS, STEEL, CORROSION AND HEAT RESISTANT Precipitation Heat Treated Before Roll Threaded 160 000 psi Minimum Tensile Strength
This procurement specification covers bolts and screws made from a corrosion and heat resistant age hardenable iron base alloy of the type identified under the Unified Numbering System as UNS S66286,...