SAE International - AS4604
HOSE ASSEMBLY, POLYTETRAFLUOROETHYLENE, CRES REINFORCED HEAVY-DUTY, 400 °F, 3000 PSI, AIRCRAFT HYDRAULIC SYSTEMS
active
Buy Now
| Organization: | SAE International |
| Publication Date: | 1 June 1992 |
| Status: | active |
description:
This SAE Aerospace Standard (AS) defines the requirements for heavy-duty hose assemblies suitable for use in 400 °F, 3000 psi aircraft hydraulic systems. Assemblies are suitable where rapid rate... View More
Document History
AS4604
June 1, 1992
HOSE ASSEMBLY, POLYTETRAFLUOROETHYLENE, CRES REINFORCED HEAVY-DUTY, 400 °F, 3000 PSI, AIRCRAFT HYDRAULIC SYSTEMS
This SAE Aerospace Standard (AS) defines the requirements for heavy-duty hose assemblies suitable for use in 400 °F, 3000 psi aircraft hydraulic systems. Assemblies are suitable where rapid rate...