ISO/IEC 19795-6

Information technology - Biometric performance testing and reporting - Part 6: Testing methodologies for operational evaluation

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 February 2012
Status: active
Page Count: 38
ICS Code (Information coding): 35.040
scope:

This part of ISO/IEC 19795:

- provides guidance on the operational testing of biometric systems;

- specifies performance metrics for operational systems;

- details data that may be retained by operational systems to enable performance monitoring; and

- specifies requirements on test methods, recording of data, and reporting of results of operational evaluation

NOTE Some operational biometric systems perform a single biometric function. For example, in the initial stages of rollout of biometric passports, the operational system might be performing biometric enrolment only. Operational evaluation of such systems is within the scope of this part of ISO/IEC 19795.

This part of ISO/IEC 19795 does not:

- cover testing of operational systems in the laboratory or

- address vulnerability testing.

Document History

ISO/IEC 19795-6
February 1, 2012
Information technology - Biometric performance testing and reporting - Part 6: Testing methodologies for operational evaluation
This part of ISO/IEC 19795: — provides guidance on the operational testing of biometric systems; — specifies performance metrics for operational systems; — details data that may be retained by...

References

Advertisement