SAE International - AS6039A
BEARINGS, BALL, ROD END, DOUBLE ROW, SELF-ALIGNING
active
Buy Now
| Organization: | SAE International |
| Publication Date: | 1 April 1998 |
| Status: | active |
description:
This specification covers sealed, self-aligning, anti-friction, rod end ball bearings with application in temperature ranges (1) -65 °F to 250 °F and (2) -65 °F to 300 °F with 20% reduction of... View More
Document History
AS6039A
April 1, 1998
BEARINGS, BALL, ROD END, DOUBLE ROW, SELF-ALIGNING
This specification covers sealed, self-aligning, anti-friction, rod end ball bearings with application in temperature ranges (1) -65 °F to 250 °F and (2) -65 °F to 300 °F with 20% reduction of...