SAE International - AS7250A

NUTS, SELF-LOCKING, STEEL, CORROSION AND HEAT RESISTANT HIGH STRENGTH, ALL METAL 1200 °F USE, UN THREAD FORM

active
Buy Now
Organization: SAE International
Publication Date: 1 October 1996
Status: active
description:

This document covers all metal, self-locking wrenching nuts, plate nuts, shank nuts, and gang channel nuts made from a corrosion and heat resistant steel of the type identified under the Unified... View More

Document History

AS7250A
October 1, 1996
NUTS, SELF-LOCKING, STEEL, CORROSION AND HEAT RESISTANT HIGH STRENGTH, ALL METAL 1200 °F USE, UN THREAD FORM
This document covers all metal, self-locking wrenching nuts, plate nuts, shank nuts, and gang channel nuts made from a corrosion and heat resistant steel of the type identified under the Unified...

References

Advertisement