SAE International - MA2079

Hose Assembly, Convoluted Polytetrafluoroethylene, High Temperature, Medium Pressure, Aircraft, Metric

active
Buy Now
Organization: SAE International
Publication Date: 21 August 2015
Status: active
description:

This Aerospace Standard covers hose assemblies intended for use in aircraft high temperature fluid systems. The specified temperature range is -55°C (-67°F) to +204°C (400°F). Operating pressures... View More

Document History

MA2079
August 21, 2015
Hose Assembly, Convoluted Polytetrafluoroethylene, High Temperature, Medium Pressure, Aircraft, Metric
This Aerospace Standard covers hose assemblies intended for use in aircraft high temperature fluid systems. The specified temperature range is -55°C (-67°F) to +204°C (400°F). Operating pressures are...

References

Advertisement