SAE International - AS1339C

HOSE ASSEMBLY, TETRAFLUOROETHYLENE, 400°F 3000 PSI HYDRAULIC, LIGHTWEIGHT

active
Buy Now
Organization: SAE International
Publication Date: 17 May 1989
Status: active
description:

This specification covers lightweight hose assemblies intended for use in high-temperature, 400°F (204°C), high-pressure, 3000 psi (210 bar) aircraft hydraulic systems, also for use in pneumatic... View More

Document History

AS1339C
May 17, 1989
HOSE ASSEMBLY, TETRAFLUOROETHYLENE, 400°F 3000 PSI HYDRAULIC, LIGHTWEIGHT
This specification covers lightweight hose assemblies intended for use in high-temperature, 400°F (204°C), high-pressure, 3000 psi (210 bar) aircraft hydraulic systems, also for use in pneumatic...

References

Advertisement