SAE International - AS6039
BEARINGS, BALL, ROD END, DOUBLE ROW, SELF-ALIGNING
active
Buy Now
| Organization: | SAE International |
| Publication Date: | 1 October 1997 |
| Status: | active |
description:
This specification covers sealed, self-aligning, anti-friction, rod end ball bearings with application in temperature ranges (1) -65°F to 250°F and (2) -65°F to 300°F with 20% reduction of dynamic... View More
Document History
AS6039
October 1, 1997
BEARINGS, BALL, ROD END, DOUBLE ROW, SELF-ALIGNING
This specification covers sealed, self-aligning, anti-friction, rod end ball bearings with application in temperature ranges (1) -65°F to 250°F and (2) -65°F to 300°F with 20% reduction of dynamic...