SAE International - AS604B
HOSE ASSEMBLY, TETRAFLUOROETHYLENE, 400°F 3000 PSI HYDRAULIC, HEAVYWEIGHT
active
Buy Now
| Organization: | SAE International |
| Publication Date: | 17 May 1989 |
| Status: | active |
description:
This specification covers heavy braid hose assemblies intended for use in high-temperature, 400°F (204°C), high-pressure, 3000 psi (210 bar) aircraft hydraulic systems, also for use in pneumatic... View More
Document History
AS604B
May 17, 1989
HOSE ASSEMBLY, TETRAFLUOROETHYLENE, 400°F 3000 PSI HYDRAULIC, HEAVYWEIGHT
This specification covers heavy braid hose assemblies intended for use in high-temperature, 400°F (204°C), high-pressure, 3000 psi (210 bar) aircraft hydraulic systems, also for use in pneumatic...