SAE International - AS614
HOSE ASSEMBLY TETRAFLUOROETHYLENE, HEAVY DUTY, HIGH TEMPERATURE, HIGH PRESSURE, 4,000 PSI (27,580 kPa) HYDRAULIC AND PNEUMATIC
active
Buy Now
| Organization: | SAE International |
| Publication Date: | 1 May 1984 |
| Status: | active |
description:
This specification defines the requirements for heavy duty hose assemblies suitable for use in high temperature, high-pressure, 4000 psi (27,584 kPa), aircraft and missile hydraulic fluid... View More
Document History
AS614
May 1, 1984
HOSE ASSEMBLY TETRAFLUOROETHYLENE, HEAVY DUTY, HIGH TEMPERATURE, HIGH PRESSURE, 4,000 PSI (27,580 kPa) HYDRAULIC AND PNEUMATIC
This specification defines the requirements for heavy duty hose assemblies suitable for use in high temperature, high-pressure, 4000 psi (27,584 kPa), aircraft and missile hydraulic fluid systems.