SAE International - AS7459
BOLTS AND SCREWS, STEEL, LOW ALLOY, HEAT RESISTANT 195 000 psi Tensile Strength Hardened and Tempered, Roll Threaded
active
Buy Now
| Organization: | SAE International |
| Publication Date: | 19 February 1991 |
| Status: | active |
description:
This procurement specification covers aircraft premium quality bolts and screws made from a low alloy, heat resistant steel of the type identified under the Unified Numbering System as UNS K14675,... View More
Document History
AS7459
February 19, 1991
BOLTS AND SCREWS, STEEL, LOW ALLOY, HEAT RESISTANT 195 000 psi Tensile Strength Hardened and Tempered, Roll Threaded
This procurement specification covers aircraft premium quality bolts and screws made from a low alloy, heat resistant steel of the type identified under the Unified Numbering System as UNS K14675,...