SAE International - MA1518A

BOLTS, SCREWS AND NUTS - EXTERNAL WRENCHING, METRIC THREADS - DESIGN PARAMETERS FOR

active
Buy Now
Organization: SAE International
Publication Date: 1 January 1987
Status: active
description:

To fully define the following requirements for bolts with spline and hexagon heads of strength class up to but not including 1250 MPa:

(a)

Head dimensions... View More

Document History

MA1518A
January 1, 1987
BOLTS, SCREWS AND NUTS - EXTERNAL WRENCHING, METRIC THREADS - DESIGN PARAMETERS FOR
To fully define the following requirements for bolts with spline and hexagon heads of strength class up to but not including 1250 MPa: (a) Head dimensions (See 3.1 ). (b) Shank dimensions (See 3.2 )....
Advertisement