SAE International - ARP1709
Coupling Assembly, Hydraulic Self Sealing, Quick Disconnect
active
Buy Now
| Organization: | SAE International |
| Publication Date: | 2 January 2013 |
| Status: | active |
description:
This specification covers the requirements for aircraft, hydraulic, self sealing, quick disconnect couplings, for use in type II hydraulic systems (-65°F to +275°F temperature range) as defined by... View More
Document History
ARP1709
January 2, 2013
Coupling Assembly, Hydraulic Self Sealing, Quick Disconnect
This specification covers the requirements for aircraft, hydraulic, self sealing, quick disconnect couplings, for use in type II hydraulic systems (-65°F to +275°F temperature range) as defined by...