SAE International - AS1132A

BOLTS AND SCREWS-EXTERNAL WRENCHING, UNIFIED THREAD INCH SERIES-DESIGN PARAMETERS FOR,

active
Buy Now
Organization: SAE International
Publication Date: 1 October 1971
Status: active
description:

To fully define the following requirements for double hexagon and hexagon bolts.

(a)

Head dimensions (See

3.1 ).

(b)

Shank dimensions... View More

Document History

AS1132A
October 1, 1971
BOLTS AND SCREWS-EXTERNAL WRENCHING, UNIFIED THREAD INCH SERIES-DESIGN PARAMETERS FOR,
To fully define the following requirements for double hexagon and hexagon bolts. (a) Head dimensions (See 3.1 ). (b) Shank dimensions (See 3.2 ). (c) Thread runout (See 3.3 ). (d) Geometric control...
Advertisement