SAE International - AS1132B

BOLTS AND SCREWS - EXTERNAL WRENCHING UNIFIED THREAD INCH SERIES - DESIGN PARAMETERS FOR

active
Buy Now
Organization: SAE International
Publication Date: 2 February 1976
Status: active
description:

To fully define the following requirements for double hexagon and hexagon bolts.

(a)

Head dimensions (See

3.1 .)

(b)

Shank dimensions... View More

Document History

AS1132B
February 2, 1976
BOLTS AND SCREWS - EXTERNAL WRENCHING UNIFIED THREAD INCH SERIES - DESIGN PARAMETERS FOR
To fully define the following requirements for double hexagon and hexagon bolts. (a) Head dimensions (See 3.1 .) (b) Shank dimensions (See 3.2 .) (c) Geometric Control (See 3.3 .) (d) Surface Texture...
Advertisement