SAE International - AS1132C

BOLTS AND SCREWS - EXTERNAL WRENCHING UNIFIED THREAD INCH SERIES - DESIGN PARAMETERS FOR

active
Buy Now
Organization: SAE International
Publication Date: 1 October 1979
Status: active
description:

To fully define the following requirements for double hexagon and hexagon bolts.

(a)

Head dimensions (See

3.1 .)

(b)

Shank dimensions... View More

Document History

AS1132C
October 1, 1979
BOLTS AND SCREWS - EXTERNAL WRENCHING UNIFIED THREAD INCH SERIES - DESIGN PARAMETERS FOR
To fully define the following requirements for double hexagon and hexagon bolts. (a) Head dimensions (See 3.1 .) (b) Shank dimensions (See 3.2 .) (c) Geometric Control (See 3.3 .) (d) Surface Texture...
Advertisement