SAE International - AS1339A
HOSE ASSEMBLY, TETRAFLUOROETHYLENE, LIGHTWEIGHT HIGH TEMPERATURE, HIGH PRESSURE, 3,000 PSI (20 684 KPA), HYDRAULIC AND PNEUMATIC
active
Buy Now
| Organization: | SAE International |
| Publication Date: | 1 December 1981 |
| Status: | active |
description:
This specification defines the requirements for lightweight hose assemblies suitable for use in high temperature, 400° F (204° c), high-pressure, 3000 psi (20 684 kPa), aircraft and missile... View More
Document History
AS1339A
December 1, 1981
HOSE ASSEMBLY, TETRAFLUOROETHYLENE, LIGHTWEIGHT HIGH TEMPERATURE, HIGH PRESSURE, 3,000 PSI (20 684 KPA), HYDRAULIC AND PNEUMATIC
This specification defines the requirements for lightweight hose assemblies suitable for use in high temperature, 400° F (204° c), high-pressure, 3000 psi (20 684 kPa), aircraft and missile hydraulic...