SAE International - AS1339B
HOSE ASSEMBLY, TETRAFLUOROETHYLENE, 400°F, 3000 PSI HYDRAULIC, LIGHTWEIGHT
active
Buy Now
| Organization: | SAE International |
| Publication Date: | 1 July 1983 |
| Status: | active |
description:
This specification covers lightweight hose assemblies intended for use in high-temperature, 400°F (204°C), high-pressure, 3000 psi (210 bar) aircraft hydraulic systems, also for use in pneumatic... View More
Document History
AS1339B
July 1, 1983
HOSE ASSEMBLY, TETRAFLUOROETHYLENE, 400°F, 3000 PSI HYDRAULIC, LIGHTWEIGHT
This specification covers lightweight hose assemblies intended for use in high-temperature, 400°F (204°C), high-pressure, 3000 psi (210 bar) aircraft hydraulic systems, also for use in pneumatic...