SAE International - AS604
HOSE ASSEMBLY, TETRAFLUOROETHYLENE, 400°F, 3000 PSI HYDRAULIC, HEAVY BRAID
active
Buy Now
| Organization: | SAE International |
| Publication Date: | 1 July 1983 |
| Status: | active |
description:
This specification covers heavy braid hose assemblies intended for use in high-temperature, 400°F (204°C, high-pressure, 3000 psi (210 bar) aircraft hydraulic systems, also for use in pneumatic... View More
Document History
AS604
July 1, 1983
HOSE ASSEMBLY, TETRAFLUOROETHYLENE, 400°F, 3000 PSI HYDRAULIC, HEAVY BRAID
This specification covers heavy braid hose assemblies intended for use in high-temperature, 400°F (204°C, high-pressure, 3000 psi (210 bar) aircraft hydraulic systems, also for use in pneumatic...