SAE International - AS7477A

BOLTS AND SCREWS, STEEL, CORROSION AND HEAT RESISTANT 1800 °F Solution Heat Treated, Aged Before Roll Threaded Procurement Specification For

active
Buy Now
Organization: SAE International
Publication Date: 1 September 1995
Status: active
description:

This procurement specification covers bolts and screws made from a corrosion and heat resistant precipitation hardenable iron base alloy of the type identified under the Unified Numbering System... View More

Document History

AS7477A
September 1, 1995
BOLTS AND SCREWS, STEEL, CORROSION AND HEAT RESISTANT 1800 °F Solution Heat Treated, Aged Before Roll Threaded Procurement Specification For
This procurement specification covers bolts and screws made from a corrosion and heat resistant precipitation hardenable iron base alloy of the type identified under the Unified Numbering System as...
Advertisement