SAE International - MA3375C

Studs, Corrosion and Heat Resistant Steel, UNS S66286 Tensile Strength 900 MPa, Procurement Specification, Metric

active
Buy Now
Organization: SAE International
Publication Date: 8 August 2011
Status: active
description:

This document covers metric studs made from a corrosion and heat resistant, age hardenable iron base alloy of the type identified under the Unified Numbering System as UNS S66286. The following... View More

Document History

MA3375C
August 8, 2011
Studs, Corrosion and Heat Resistant Steel, UNS S66286 Tensile Strength 900 MPa, Procurement Specification, Metric
This document covers metric studs made from a corrosion and heat resistant, age hardenable iron base alloy of the type identified under the Unified Numbering System as UNS S66286. The following...

References

Advertisement