SAE International - ARP1202
BALL TYPE SLAVE BEARINGS FOR ROTOR SUPPORT IN DYNAMIC BALANCING MACHINES
active
Buy Now
| Organization: | SAE International |
| Publication Date: | 1 July 1973 |
| Status: | active |
description:
This ARP specifies both the nominal dimensions and the tolerances for a series of ball bearings with semifinished inside diameters which are suitable for supporting gas turbine rotating components... View More
Document History
ARP1202
July 1, 1973
BALL TYPE SLAVE BEARINGS FOR ROTOR SUPPORT IN DYNAMIC BALANCING MACHINES
This ARP specifies both the nominal dimensions and the tolerances for a series of ball bearings with semifinished inside diameters which are suitable for supporting gas turbine rotating components in...