SAE International - ARP1802
SELECTION AND APPLICATION OF POLYTETRAFLUOROETHYLENE (PTFE OR TFE) BACKUP RINGS FOR HYDRAULIC AND PNEUMATIC FLUID POWER APPLICATIONS
active
Buy Now
| Organization: | SAE International |
| Publication Date: | 1 February 1983 |
| Status: | active |
description:
The backup ring is defined. The various types designed for use with O-rings in MIL-G-5514 packing glands, and MS 33566 and MS 21344 universal fitting installations, are described.
Document History
ARP1802
February 1, 1983
SELECTION AND APPLICATION OF POLYTETRAFLUOROETHYLENE (PTFE OR TFE) BACKUP RINGS FOR HYDRAULIC AND PNEUMATIC FLUID POWER APPLICATIONS
The backup ring is defined. The various types designed for use with O-rings in MIL-G-5514 packing glands, and MS 33566 and MS 21344 universal fitting installations, are described.