SAE International - AS1975

HOSE ASSEMBLIES, POLYTETRAFLUOROETHYLENE, ARAMID REINFORCED, 4000 lbf/in2 (27 500 kPa), HYDRAULIC AND PNEUMATIC

active
Buy Now
Organization: SAE International
Publication Date: 1 November 1988
Status: active
description:

This specification defines the requirements for a PTFE lined, non-metallic, aramid reinforced assembly suitable for use to 275°F and to 4000 lbf/in

2x (27 500 kPa) aircraft and missile... View More

Document History

AS1975
November 1, 1988
HOSE ASSEMBLIES, POLYTETRAFLUOROETHYLENE, ARAMID REINFORCED, 4000 lbf/in2 (27 500 kPa), HYDRAULIC AND PNEUMATIC
This specification defines the requirements for a PTFE lined, non-metallic, aramid reinforced assembly suitable for use to 275°F and to 4000 lbf/in 2x (27 500 kPa) aircraft and missile hydraulic and...
Advertisement