SAE International - AS620
HIGH TEMPERATURE HOSE ASSEMBLY, CONVOLUTED TETRAFLUOROETHYLENE-, FOR AIRCRAFT
active
Buy Now
| Organization: | SAE International |
| Publication Date: | 1 January 1980 |
| Status: | active |
description:
This Aerospace Standard covers hose assemblies intended for use in aircraft high temperature fluid systems. The specified temperature range is -65°F (-54°C) to +400°F (204°C). Operating pressures... View More
Document History
AS620
January 1, 1980
HIGH TEMPERATURE HOSE ASSEMBLY, CONVOLUTED TETRAFLUOROETHYLENE-, FOR AIRCRAFT
This Aerospace Standard covers hose assemblies intended for use in aircraft high temperature fluid systems. The specified temperature range is -65°F (-54°C) to +400°F (204°C). Operating pressures are...