SAE International - AS620A

HIGH TEMPERATURE HOSE ASSEMBLY, CONVOLUTED TETRAFLUOROETHYLENE-, FOR AIRCRAFT

active
Buy Now
Organization: SAE International
Publication Date: 1 October 1984
Status: active
description:

This Aerospace Standard covers hose assemblies intended for use in aircraft high temperature fluid systems. The specified temperature range is -65°F (-54°C) to +400°F (204°C). Operating pressures... View More

Document History

AS620A
October 1, 1984
HIGH TEMPERATURE HOSE ASSEMBLY, CONVOLUTED TETRAFLUOROETHYLENE-, FOR AIRCRAFT
This Aerospace Standard covers hose assemblies intended for use in aircraft high temperature fluid systems. The specified temperature range is -65°F (-54°C) to +400°F (204°C). Operating pressures are...
Advertisement