SAE International - AS1896

COUPLING ASSEMBLY, SELF-SEALING, ONE SIDE ONLY, HYDRAULIC

active
Buy Now
Organization: SAE International
Publication Date: 1 September 1984
Status: active
description:

This specification covers the requirements for aircraft, hydraulic couplings, self sealing one side only, for use in Type II hydraulic systems (-65°F to +275° temperature range) as defined by... View More

Document History

AS1896
September 1, 1984
COUPLING ASSEMBLY, SELF-SEALING, ONE SIDE ONLY, HYDRAULIC
This specification covers the requirements for aircraft, hydraulic couplings, self sealing one side only, for use in Type II hydraulic systems (-65°F to +275° temperature range) as defined by...
Advertisement