SAE International - AS4877
BOLTS AND SCREWS, NICKEL ALLOY UNS N07718, Classification: 185 ksi/1200 °F Procurement Specification
active
Buy Now
| Organization: | SAE International |
| Publication Date: | 1 February 1995 |
| Status: | active |
description:
This procurement specification covers bolts and screws made from a corrosion and heat resistant, age hardenable nickel base alloy of the type identified under the Unified Numbering System as UNS... View More
Document History
AS4877
February 1, 1995
BOLTS AND SCREWS, NICKEL ALLOY UNS N07718, Classification: 185 ksi/1200 °F Procurement Specification
This procurement specification covers bolts and screws made from a corrosion and heat resistant, age hardenable nickel base alloy of the type identified under the Unified Numbering System as UNS...