SAE International - AS7474

BOLTS AND SCREWS, STEEL, CORROSION RESISTANT 140 000 psi Tensile Strength Forged Head, Heat Treated, Roll Threaded

active
Buy Now
Organization: SAE International
Publication Date: 1 May 1995
Status: active
description:

This procurement specification covers aircraft quality bolts and screws made from a corrosion and heat resistant martensitic iron base alloy of the type identified under the Unified Numbering... View More

Document History

AS7474
May 1, 1995
BOLTS AND SCREWS, STEEL, CORROSION RESISTANT 140 000 psi Tensile Strength Forged Head, Heat Treated, Roll Threaded
This procurement specification covers aircraft quality bolts and screws made from a corrosion and heat resistant martensitic iron base alloy of the type identified under the Unified Numbering System...
Advertisement