SAE International - AS7474A
BOLTS AND SCREWS, STEEL, CORROSION RESISTANT, UNS S17400 TENSILE STRENGTH 140 ksi PROCUREMENT SPECIFICATION
active
Buy Now
| Organization: | SAE International |
| Publication Date: | 1 September 1995 |
| Status: | active |
description:
This specification covers bolts and screws made from a corrosion and heat resistant, martensitic iron base alloy of the type identified under the Unified Numbering System as UNS S17400. The... View More
Document History
AS7474A
September 1, 1995
BOLTS AND SCREWS, STEEL, CORROSION RESISTANT, UNS S17400 TENSILE STRENGTH 140 ksi PROCUREMENT SPECIFICATION
This specification covers bolts and screws made from a corrosion and heat resistant, martensitic iron base alloy of the type identified under the Unified Numbering System as UNS S17400. The following...