SAE International - MA1518
BOLTS, SCREWS AND NUTS - EXTERNAL WRENCHING, METRIC THREADS - DESIGN PARAMETERS FOR
active
Buy Now
| Organization: | SAE International |
| Publication Date: | 1 December 1986 |
| Status: | active |
description:
To fully define the following requirements for bolts with spline and hexagon heads of strength class up to but not including 1250 MPa:
(a)
Head dimensions... View More
Document History
MA1518
December 1, 1986
BOLTS, SCREWS AND NUTS - EXTERNAL WRENCHING, METRIC THREADS - DESIGN PARAMETERS FOR
To fully define the following requirements for bolts with spline and hexagon heads of strength class up to but not including 1250 MPa: (a) Head dimensions (See 3.1 ). (b) Shank dimensions (See 3.2 )....