SAE International - MA3378

BOLTS & SCREWS, UNS N07001 815°C, 1210 MPa 1045°C Solution Heat Treatment Procurement Specification For, Metric

active
Buy Now
Organization: SAE International
Publication Date: 1 January 1986
Status: active
description:

This procurement specification covers aircraft quality metric bolts and screws made from a corrosion and heat resistant nickel-base alloy of the type identified under the Unified Numbering System... View More

Document History

MA3378
January 1, 1986
BOLTS & SCREWS, UNS N07001 815°C, 1210 MPa 1045°C Solution Heat Treatment Procurement Specification For, Metric
This procurement specification covers aircraft quality metric bolts and screws made from a corrosion and heat resistant nickel-base alloy of the type identified under the Unified Numbering System as...
Advertisement