SAE International - AS6116

Aluminum Fittings, Axially Swaged Tube with Flareless Separable, Fluid System Up to 1500 psi (10 340 kPa) Maximum, Specification for

active
Buy Now
Organization: SAE International
Publication Date: 9 November 2011
Status: active
description:

This SAE Aerospace Standard (AS) establishes the requirements for externally swaged aluminum tube fittings on aluminum tubing with flareless separable fitting ends for use in hydraulic supply and... View More

Document History

AS6116
November 9, 2011
Aluminum Fittings, Axially Swaged Tube with Flareless Separable, Fluid System Up to 1500 psi (10 340 kPa) Maximum, Specification for
This SAE Aerospace Standard (AS) establishes the requirements for externally swaged aluminum tube fittings on aluminum tubing with flareless separable fitting ends for use in hydraulic supply and...

References

Advertisement