SAE International - AS8976A
Bearings, Plain, Self-Aligning, All Metal General Specification for
active
Buy Now
| Organization: | SAE International |
| Publication Date: | 8 February 2012 |
| Status: | active |
description:
This specification covers all metal plain spherical bearings which are self-aligning for use between 65 °F to 250 °F. This specification covers bearings with alloy steel races, aluminum bronze... View More
Document History
AS8976A
February 8, 2012
Bearings, Plain, Self-Aligning, All Metal General Specification for
This specification covers all metal plain spherical bearings which are self-aligning for use between 65 °F to 250 °F. This specification covers bearings with alloy steel races, aluminum bronze races,...