SAE International - ARP1940A

Solid-State Frequency Converter, 400 Hertz, 3-Phase Output

active
Buy Now
Organization: SAE International
Publication Date: 7 March 2012
Status: active
description:

This specification covers the requirements for solid-state frequency converters with 480 (or 380) V 3-phase, 60 (or 50) Hz input and 115/200V, 3-phase, 400 Hz output capable of powering aircraft... View More

Document History

ARP1940A
March 7, 2012
Solid-State Frequency Converter, 400 Hertz, 3-Phase Output
This specification covers the requirements for solid-state frequency converters with 480 (or 380) V 3-phase, 60 (or 50) Hz input and 115/200V, 3-phase, 400 Hz output capable of powering aircraft type...

References

Advertisement