SAE International - AS6450A

Lubricant Application, Solid Film, Heat Cured, Potable Water, Hydraulic, and Other Fluid Systems

active
Buy Now
Organization: SAE International
Publication Date: 19 November 2012
Status: active
description:

This SAE Aerospace Standard (AS) establishes the surface pretreatment, temperature, and baking time required to cure AS6449 Type I and Type II solid film lubricant (SFL) when it is applied over... View More

Document History

AS6450A
November 19, 2012
Lubricant Application, Solid Film, Heat Cured, Potable Water, Hydraulic, and Other Fluid Systems
This SAE Aerospace Standard (AS) establishes the surface pretreatment, temperature, and baking time required to cure AS6449 Type I and Type II solid film lubricant (SFL) when it is applied over the...

References

Advertisement