SAE International - AS1946C

Hose Assembly, Polytetrafluoroethylene, Metallic Reinforced, Up to 1500 psi and 450 °F, Hydraulic and Pneumatic

active
Buy Now
Organization: SAE International
Publication Date: 14 January 2013
Status: active
description:

This SAE Aerospace Standard (AS) defines the requirements for polytetrafluoroethylene (PTFE) lined, metallic reinforced, hose assemblies suitable for use in aerospace hydraulic, fuel and... View More

Document History

AS1946C
January 14, 2013
Hose Assembly, Polytetrafluoroethylene, Metallic Reinforced, Up to 1500 psi and 450 °F, Hydraulic and Pneumatic
This SAE Aerospace Standard (AS) defines the requirements for polytetrafluoroethylene (PTFE) lined, metallic reinforced, hose assemblies suitable for use in aerospace hydraulic, fuel and lubricating...

References

Advertisement