SAE International - AS83819
Bearings, Plain, Self-Aligning, Self-Lubricating, 1400 cpm (15 fpm), Oscillation, -65 to +160 °F (-54 to +71 °C)
active
Buy Now
| Organization: | SAE International |
| Publication Date: | 23 August 2018 |
| Status: | active |
description:
This standard covers the requirements for spherical, self-aligning, self-lubricating, bearings which are for use in the ambient temperature range of -65 to +160 °F (-54 to +71 °C) at high cyclic... View More
Document History
AS83819
August 23, 2018
Bearings, Plain, Self-Aligning, Self-Lubricating, 1400 cpm (15 fpm), Oscillation, -65 to +160 °F (-54 to +71 °C)
This standard covers the requirements for spherical, self-aligning, self-lubricating, bearings which are for use in the ambient temperature range of -65 to +160 °F (-54 to +71 °C) at high cyclic...