SAE International - AS82819
Bearings, Plain, Self-Aligning, Self-Lubricating, 300 cpm Oscillation (13 fpm), -65 to +160 °F (-54 to +71 °C), Liners Less Than 0.015 inches
active
Buy Now
| Organization: | SAE International |
| Publication Date: | 23 August 2018 |
| Status: | active |
description:
This standard covers the requirements for spherical, self-aligning, self-lubricating, bearings which are for use in the ambient temperature range of -65 to +160 °F (-54 to +71 °C) at high cyclic... View More
Document History
AS82819
August 23, 2018
Bearings, Plain, Self-Aligning, Self-Lubricating, 300 cpm Oscillation (13 fpm), -65 to +160 °F (-54 to +71 °C), Liners Less Than 0.015 inches
This standard covers the requirements for spherical, self-aligning, self-lubricating, bearings which are for use in the ambient temperature range of -65 to +160 °F (-54 to +71 °C) at high cyclic...