SMPTE ST 168
Motion-Picture Film (16-mm) — Perforated 8-mm Type S, (1-4)
active, Most Current
Buy Now
Organization: | SMPTE |
Publication Date: | 6 June 2001 |
Status: | active |
Page Count: | 3 |
scope:
This standard specifies the cutting and perforating dimensions for 16-mm motion-picture film with 8-mm type S perforations in positions 1 and 4 and a perforation pitch of either 0.1664 in or 0.1667 in. The width of the 8-mm strip after processing and slitting is also specified.
Document History
SMPTE ST 168
June 6, 2001
Motion-Picture Film (16-mm) — Perforated 8-mm Type S, (1-4)
This standard specifies the cutting and perforating dimensions for 16-mm motion-picture film with 8-mm type S perforations in positions 1 and 4 and a perforation pitch of either 0.1664 in or 0.1667...
January 1, 2001
Motion-Picture Film (16-mm) - Perforated 8-mm Type S, (1-4)
A description is not available for this item.
January 1, 1996
Motion-Picture Film (16-mm) - Perforated 8-mm Type S, (1-4)
A description is not available for this item.