SAE International - AS4108A

T-Bolt and Eye Bolt, A-286 CRES, 1,000 °F Fatigue Rated

active
Buy Now
Organization: SAE International
Publication Date: 1 December 2015
Status: active
description:

This specification defines the requirements for A-286 cres T-bolts and eye bolts, with room temperature tensile strength of a minimum of 160,000 psi, for use with clamps and V-band couplings at... View More

Document History

AS4108A
December 1, 2015
T-Bolt and Eye Bolt, A-286 CRES, 1,000 °F Fatigue Rated
This specification defines the requirements for A-286 cres T-bolts and eye bolts, with room temperature tensile strength of a minimum of 160,000 psi, for use with clamps and V-band couplings at 1,000...

References

Advertisement