SMPTE ST 154

Motion-Picture Film (8-mm Type S) — Projectable Image Area and Projector Usage

active, Most Current
Buy Now
Organization: SMPTE
Publication Date: 20 October 2003
Status: active
Page Count: 3
scope:

This standard specifies the maximum dimensions of the film image area intended for projection and its relative position to the reference edge and the perforations of 8-mm type S motion-picture film, as specified in SMPTE 149.

This standard also specifies the projection frame rate for 8-mm type S motion-picture film.

Document History

SMPTE ST 154
October 20, 2003
Motion-Picture Film (8-mm Type S) — Projectable Image Area and Projector Usage
This standard specifies the maximum dimensions of the film image area intended for projection and its relative position to the reference edge and the perforations of 8-mm type S motion-picture film,...
January 1, 2003
Motion-Picture Film (8-mm Type S) - Projectable Image Area and Projector Usage
A description is not available for this item.
July 27, 1998
Motion-Picture Film (8-mm Type S) - Projectable Image Area and Projector Usage
A description is not available for this item.
January 1, 1993
Motion-Picture Film (8-mm Type S) - Projectable Image Area and Projector Usage
A description is not available for this item.

References

Advertisement