SAE International - IEEEEIA12207_1

Software Life Cycle Processes - Life Cycle Data

active
Buy Now
Organization: SAE International
Publication Date: 16 June 2016
Status: active
description:

This guide provides guidance for recording life cycle data resulting from the life cycle processes of IEEE/EIA 12207.0.

NOTE-For informative references, see

annex A .

Document History

June 16, 2016
Industry Implementation of International Standard ISO/IEC 12207:1995 (ISO/IEC 12207) Standard for Information Technology Software Life Cycle Processes
This International Standard establishes a common framework for software life cycle processes, with well-defined terminology, that can be referenced by the software industry. It contains processes,...
June 16, 2016
Software Life Cycle Processes - Implementation Considerations
This guide provides implementation consideration guidance for the normative clauses of IEEE/EIA 12207.0. The guidance is based on software industry experience with the life cycle processes presented...
IEEEEIA12207_1
June 16, 2016
Software Life Cycle Processes - Life Cycle Data
This guide provides guidance for recording life cycle data resulting from the life cycle processes of IEEE/EIA 12207.0. NOTE—For informative references, see annex A .
Advertisement