SAE International - AS6116A
Aluminum Fittings, Axially Swaged Tube with Flareless Separable, Fluid System Up to 1500 psi (10340 kPa) Maximum, Specification for
active
Buy Now
| Organization: | SAE International |
| Publication Date: | 17 October 2016 |
| Status: | active |
description:
This SAE Aerospace Standard (AS) establishes the requirements for externally swaged aluminum tube fittings on aluminum tubing with flareless separable fitting ends for use in hydraulic supply and... View More
Document History
AS6116A
October 17, 2016
Aluminum Fittings, Axially Swaged Tube with Flareless Separable, Fluid System Up to 1500 psi (10340 kPa) Maximum, Specification for
This SAE Aerospace Standard (AS) establishes the requirements for externally swaged aluminum tube fittings on aluminum tubing with flareless separable fitting ends for use in hydraulic supply and...