SAE International - AS81765A
Insulating Components, Molded, Electrical, Heat Shrinkable, General Specification For
active
Buy Now
| Organization: | SAE International |
| Publication Date: | 28 February 2017 |
| Status: | active |
description:
This specification covers requirements for material used in electrical insulating heat shrinkable components. The continuous operating temperature of these materials shall range from -75°C to... View More
Document History
AS81765A
February 28, 2017
Insulating Components, Molded, Electrical, Heat Shrinkable, General Specification For
This specification covers requirements for material used in electrical insulating heat shrinkable components. The continuous operating temperature of these materials shall range from -75°C to +200°C...