SAE International - AS4108B
T-Bolt and Eye Bolt, A286 CRES, 1000 °F Fatigue Rated
active
Buy Now
| Organization: | SAE International |
| Publication Date: | 7 April 2017 |
| Status: | active |
description:
This specification defines the requirements for A286 cres T-bolts and eye bolts, with room temperature tensile strength of a minimum of 160000 psi, for use with clamps and V-band couplings at 1000... View More
Document History
AS4108B
April 7, 2017
T-Bolt and Eye Bolt, A286 CRES, 1000 °F Fatigue Rated
This specification defines the requirements for A286 cres T-bolts and eye bolts, with room temperature tensile strength of a minimum of 160000 psi, for use with clamps and V-band couplings at 1000 °F...