SAE International - AS7510

Coupling Assembly, Threadless, Flexible, Self-Locking, Fixed Cavity, High Conductivity, Self-Bonding, Part Specification

active
Buy Now
Organization: SAE International
Publication Date: 11 September 2017
Status: active
description:

This SAE Aerospace Standard (AS) defines the requirements for a threadless, flexible, high conductive self-bonding coupling assembly which, when installed on defined ferrules, provides a flexible... View More

Document History

AS7510
September 11, 2017
Coupling Assembly, Threadless, Flexible, Self-Locking, Fixed Cavity, High Conductivity, Self-Bonding, Part Specification
This SAE Aerospace Standard (AS) defines the requirements for a threadless, flexible, high conductive self-bonding coupling assembly which, when installed on defined ferrules, provides a flexible...
Advertisement